DIODES Incorporated Diodes, Rectifiers - Single - B560C-13 B560C-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912536-B560C-13 Features: Diode Schottky 60 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: B560 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B560CTR-ND, B560CDICT, B560C13, B560CDITR, B560C, B560CCT, B560CCT-ND, B560CTR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912536-B560C-13 Features: Diode Schottky 60 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: B560 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B560CTR-ND, B560CDICT, B560C13, B560CDITR, B560C, B560CCT, B560CCT-ND, B560CTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B560C-13 - 912536-B560C-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B560C-13
912536-B560C-13
Diodes, Rectifiers - Single - B560C-13 912536-B560C-13
Manufacturer: Diodes Incorporated Win Source Part Number: 912536-B560C-13 Features: Diode Schottky 60 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: B560 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B560CTR-ND, B560CDICT, B560C13, B560CDITR, B560C, B560CCT, B560CCT-ND, B560CTR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912536-B560C-13
Features: Diode Schottky 60 V 5A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: B560
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B560CTR-ND, B560CDICT, B560C13, B560CDITR, B560C, B560CCT, B560CCT-ND, B560CTR

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-B560C-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-B560C-13
Schottky 60V 5A Diode and Rectifier 280-B560C-13
DIODE SCHOTTKY 60V 5A SMC Product overview: B560C-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B560C-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A SMC Product overview: B560C-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B560C-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B560CDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B560CDITR-ND
Single Diodes B560CDITR-ND
Diode Schottky 60V 5A Surface Mount SMC

Diode Schottky 60V 5A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B560C-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B560C-13
Discrete Semiconductor Products - Diodes - Rectifiers B560C-13
DIODE SCHOTTKY 60V 5A SMC

DIODE SCHOTTKY 60V 5A SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 912536-B560C-13 280-B560C-13 B560CDITR-ND B560C-13
Product Name Diodes, Rectifiers - Single - B560C-13 Schottky 60V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SMC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data