Diode Schottky 45V 3A Surface Mount SMAF
Diode Schottky 45V 3A Surface Mount SMAF
Diode Schottky 45V 3A Surface Mount SMAF
Manufacturer: Diodes Incorporated
Win Source Part Number: 863017-B345AF-13
Features: Diode Schottky 45 V 3A Surface Mount SMAF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: B345
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B345AF-13DITR, B345AF-13DICT, B345AF-13-ND, B345AF-13DIDKR
DIODE SCHOTTKY 45V 3A SMAF Product overview: B345AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B345AF-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 3A SMAF
SCHOTTKY RECT, SINGLE, 45V, 3A, SMAF; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers Schottky Rectifier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | B345AF-13DICT-ND | 863017-B345AF-13 | 280-B345AF-13 | B345AF-13 | 15AC8162 | B345AF-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B345AF-13 | Schottky 45V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 45V, 3A, Smaf; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | SMA; SMAF | Tape & Reel (TR) | SMA; SMAF | |||
| RoHS Compliant | RoHS | RoHS |