DIODE 1.6 A, 65 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B40C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 A, 65 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6 A, 65 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B40C1500G-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 65V Through Hole WOG
Vishay B40C1500G-E4/51 Bridge Rectifier
Vishay B40C1500G-E4/51 Bridge Rectifier
Vishay B40C1500G-E4/51 Bridge Rectifier
Bridge Rectifiers 1.5 Amp 65 Volt
BRIDGE RECT 1PHASE 65V 1.5A WOG
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-B40C1500G-E4/51 | B40C1500G-E4/51GI-ND | 7005386 | 7005386P | B40C1500G-E4/51 | B40C1500G-E4/51 |
| Product Name | 1.6 A 65 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Circular, WOG | Wog | WOG | WOG-4 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 1.5 amps | |||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | 125 C (257 F) | -40 to 125 C (-40 to 257 F) |