DIODE SCHOTTKY 30V 5A SMC Product overview: B530C-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B530C-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 30V 5A Surface Mount SMC
Diode Schottky 30V 5A Surface Mount SMC
Diode Schottky 30V 5A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 000072-B530C-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 5A SMC
SCHOTTKY DIODE, 5A, 30V, SMC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 30V 5A
DIODE SCHOTTKY 30V 5A SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-B530C-13-F | B530C-FDIDKR-ND | 000072-B530C-13-F | B530C-13-F | 12T1471 | B530C-13-F | B530C-13-F |
| Product Name | Schottky 30V 5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - B530C-13-F | Single Diodes | Schottky Diode, 5A, 30V, Smc; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | DO-214AB (SMC) | SMC | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Active |