DIODES Incorporated Single Diodes B540CQ-13-F

Description
Diode Schottky 40V 5A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 40V 5A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B540CQ-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B540CQ-13-FDITR-ND
Single Diodes B540CQ-13-FDITR-ND
Diode Schottky 40V 5A Surface Mount SMC

Diode Schottky 40V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - B540CQ-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B540CQ-13-FDIDKR-ND
Single Diodes B540CQ-13-FDIDKR-ND
Diode Schottky 40V 5A Surface Mount SMC

Diode Schottky 40V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - B540CQ-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B540CQ-13-FDICT-ND
Single Diodes B540CQ-13-FDICT-ND
Diode Schottky 40V 5A Surface Mount SMC

Diode Schottky 40V 5A Surface Mount SMC

Buy Now Datasheet
Schottky 40V 5A Diode and Rectifier - 280-B540CQ-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-B540CQ-13-F
Schottky 40V 5A Diode and Rectifier 280-B540CQ-13-F
DIODE SCHOTTKY 40V 5A SMC Product overview: B540CQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B540CQ-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A SMC Product overview: B540CQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B540CQ-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B540CQ-13-F - 803269-B540CQ-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B540CQ-13-F
803269-B540CQ-13-F
Diodes, Rectifiers - Single - B540CQ-13-F 803269-B540CQ-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 803269-B540CQ-13-F Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 5A Current - Reverse Leakage at Vr: 500μA at 40V Capacitance at Vr, F: 300pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 803269-B540CQ-13-F
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMC
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 5A
Current - Reverse Leakage at Vr: 500μA at 40V
Capacitance at Vr, F: 300pF at 4V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B540CQ-13-F
Schottky Diodes & Rectifiers B540CQ-13-F
Schottky Diodes & Rectifiers 5.0A Schottky Rec 40V 0.55V 0.5A

Schottky Diodes & Rectifiers 5.0A Schottky Rec 40V 0.55V 0.5A

Buy Now Datasheet
DIODE SCHOTTKY 40V 5A SMC - 233-B540CQ-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 5A SMC
233-B540CQ-13-F
DIODE SCHOTTKY 40V 5A SMC 233-B540CQ-13-F
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Supplier's Site
Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 07AH3684 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
07AH3684
Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 07AH3684
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B540CQ-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B540CQ-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B540CQ-13-F
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Supplier's Site
Single Diodes - B540CQ-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B540CQ-13-F
Single Diodes B540CQ-13-F
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number B540CQ-13-FDITR-ND 280-B540CQ-13-F 803269-B540CQ-13-F B540CQ-13-F 233-B540CQ-13-F 07AH3684 B540CQ-13-F B540CQ-13-F
Product Name Single Diodes Schottky 40V 5A Diode and Rectifier Diodes, Rectifiers - Single - B540CQ-13-F Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 5A SMC Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMC-2 DO-214AB, SMC DO-214AB DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data