DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 50 60 70 80 100 150 200 250 300 350 417
Product Name Notes
100V 1.25V@150MA 8NS SOD-123FL
22V 1.5W TH DIODE-ZENER SINGLE:
75V 1V@100MA 400MW 250MA SOD-1
75V 350MW 1.25V 4NS 150MA SOD-32
75V 410MW 1V 4NS 150MA SOD-123
75V INDEPENDENT TYPE 1.25V@150MA
80V INDEPENDENT TYPE 1.2V 4NS 10
DIODE ARRAY GP 50V 200MA UB
DIODE ARRAY GP 50V 200MA UBC
DIODE ARRAY GP 75V 200MA UB
DIODE GEN PURP 100V 150MA SOD-12
DIODE GEN PURP 100V 150MA SOD523
DIODE GEN PURP 100V 300MA SOD123
DIODE GEN PURP 100V 300MA SOD323
DIODE GEN PURP 100V 500MA SOD123
DIODE GEN PURP 200V 1A DO204AC
DIODE GEN PURP 50V 0.2A DO35
DIODE GEN PURP 50V 0.3A DO35
DIODE GEN PURP 50V 200MA DO213AA
DIODE GEN PURP 50V 200MA SOD123
DIODE GEN PURP 75V 0.15A SOD123
DIODE GEN PURP 75V 0.15A SOD123F
DIODE GEN PURP 75V 0.15A SOD323F
DIODE GEN PURP 75V 0.2A DO35
DIODE GEN PURP 75V 150MA SOD123
DIODE GEN PURP 75V 150MA SOD123F
DIODE GEN PURP 75V 150MA SOD323
DIODE GEN PURP 75V 150MA SOD523
DIODE GEN PURP 75V 300MA SOD123F
DIODE GEN PURP 75V 500MA SOD323F
DIODE GEN PURP 80V 0.125A SOD523
DIODE GEN PURP 80V 125MA 2DFN
DIODE GP 100V 150MA SOD323F
DIODE GP 80V 250MA SOD323 3K
Diode Standard 1000V 15A Chassis, Stud Mount DO-203AA
DIODE STANDARD 1000V 1A MELF1
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole
Diode Standard 100V 150mA (DC) Surface Mount SOD-123F
DIODE STANDARD 100V 150MA DO35
DIODE STANDARD 100V 150MA SOD123
DIODE STANDARD 100V 150MA SOD323
Diode Standard 100V 150mA Surface Mount 2-DFN1006
Diode Standard 100V 150mA Surface Mount SOD-123
Diode Standard 100V 150mA Surface Mount SOD-123FL
Diode Standard 100V 150mA Surface Mount SOD-323
Diode Standard 100V 150mA Surface Mount SOD-323F
Diode Standard 100V 150mA Surface Mount SOD-323FL
Diode Standard 100V 150mA Surface Mount SOD-523
Diode Standard 100V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 100V 150mA Through Hole DO-35
Diode Standard 100V 200mA (DC) Through Hole ALF2
Diode Standard 100V 200mA Through Hole DO-35
DIODE STANDARD 100V 250MA ESC
Diode Standard 100V 250mA Surface Mount SOD-123
Diode Standard 100V 250mA Surface Mount SOD-323F
DIODE STANDARD 100V 250MA USC
Diode Standard 100V 300mA (DC) Surface Mount SOD-123
DIODE STANDARD 100V 300MA SOD123
DIODE STANDARD 100V 300MA SOD323
Diode Standard 100V 500mA Through Hole DO-35
Diode Standard 100V Through Hole DO-35
DIODE STANDARD 200V 1A MELF1
Diode Standard 200V 1A Through Hole DO-204AC (DO-15)
Diode Standard 200V 1A Through Hole
DIODE STANDARD 200V 70A DO5
Diode Standard 25V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 35V 100mA Through Hole DO-35
DIODE STANDARD 35V 200MA DO204AH
Diode Standard 35V 200mA Through Hole DO-35
DIODE STANDARD 400V 1A MELF1
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 1A Through Hole
DIODE STANDARD 400V 70A DO5
DIODE STANDARD 50V 150MA DO204AH
DIODE STANDARD 50V 150MA DO213AA
DIODE STANDARD 50V 150MA SOD323
Diode Standard 50V 150mA Surface Mount DO-213AA
Diode Standard 50V 150mA Surface Mount SOD-123
Diode Standard 50V 150mA Surface Mount SOD-323
Diode Standard 50V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 50V 150mA Through Hole DO-35
Diode Standard 50V 200mA (DC) Surface Mount DO-213AA
DIODE STANDARD 50V 200MA DO204AH
DIODE STANDARD 50V 200MA DO213AA
DIODE STANDARD 50V 200MA DO35
DIODE STANDARD 50V 200MA SOD123
Diode Standard 50V 200mA Surface Mount DO-213AA
Diode Standard 50V 200mA Surface Mount SOD-123
Diode Standard 50V 200mA Through Hole DO-35
DIODE STANDARD 50V 250MA SOD123
Diode Standard 50V 300mA (DC) Through Hole DO-35 (DO-204AH)
DIODE STANDARD 50V 300MA DO35
DIODE STANDARD 50V 300MA SOD123
DIODE STANDARD 600V 1A MELF1
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
Diode Standard 600V 1A Through Hole
DIODE STANDARD 600V 70A DO5
DIODE STANDARD 70V 200MA DO7
Diode Standard 75V 150mA (DC) Surface Mount SOD-123F
DIODE STANDARD 75V 150MA DO204AH
DIODE STANDARD 75V 150MA SOD123
DIODE STANDARD 75V 150MA SOD123F
DIODE STANDARD 75V 150MA SOD323
DIODE STANDARD 75V 150MA SOD323F
DIODE STANDARD 75V 150MA SOD523
Diode Standard 75V 150mA Surface Mount SOD-123
Diode Standard 75V 150mA Surface Mount SOD-123F
Diode Standard 75V 150mA Surface Mount SOD-123FL
Diode Standard 75V 150mA Surface Mount SOD-323
Diode Standard 75V 150mA Surface Mount SOD-323F
Diode Standard 75V 150mA Surface Mount SOD-523
Diode Standard 75V 150mA Surface Mount SOT-23-6
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 75V 150mA Through Hole DO-35
Diode Standard 75V 150mA Through Hole GSD
DIODE STANDARD 75V 200MA DO204AH
DIODE STANDARD 75V 200MA DO213AA
DIODE STANDARD 75V 200MA DO35
DIODE STANDARD 75V 200MA DO7
DIODE STANDARD 75V 200MA SOD123
Diode Standard 75V 200mA Surface Mount DO-213AA
Diode Standard 75V 200mA Surface Mount SOD-123
Diode Standard 75V 200mA Surface Mount SOD-323
Diode Standard 75V 200mA Surface Mount SOD-523F
Diode Standard 75V 200mA Surface Mount UB
Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH)
Diode Standard 75V 200mA Through Hole DO-35
Diode Standard 75V 250mA (DC) Surface Mount SOD-123
DIODE STANDARD 75V 250MA SOD123
DIODE STANDARD 75V 250MA SOD323
Diode Standard 75V 250mA Surface Mount SOD-123
Diode Standard 75V 250mA Surface Mount SOD-323
Diode Standard 75V 250mA Surface Mount SOD-323F
Diode Standard 75V 250mA Surface Mount SOD-523
Diode Standard 75V 300mA (DC) Surface Mount SOD-323
Diode Standard 75V 300mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 75V 300mA (DC) Through Hole DO-35
DIODE STANDARD 75V 300MA SOD123
DIODE STANDARD 75V 500MA SOD323
DIODE STANDARD 75V 500MA SOD323F
Diode Standard 75V 500mA Through Hole DO-35 (DO-204AH)
Diode Standard 800V 15A Chassis, Stud Mount DO-203AA (DO-4)
DIODE STANDARD 800V 1A MELF1
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Diode Standard 800V 1A Through Hole
Diode Standard 80V 100mA Surface Mount SOD-882
DIODE STANDARD 80V 125MA SOD523
Diode Standard 80V 125mA Surface Mount SOD-523
Diode Standard 80V 125mA Surface Mount X1-DFN1006-2
DIODE STANDARD 80V 250MA SOD323
Diode Standard 80V 250mA Surface Mount SOD-323
DIODE STANDARD REV 600V 70A DO5
DIODE STANDARD REV 70V 200MA DO7
Diode Standard, Reverse Polarity 1000V 15A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 800V 15A Chassis, Stud Mount DO-203AA (DO-4)
DIODE STD 100V 150MA SOD123FL
DIODE STD 100V 150MA SOD323F
DIODE STD REV 50V 200MA DO204AH
Diode Through Hole DO-35
DIODE ZENER 100V 500MW DO213AA
DIODE ZENER 10V 1.5W D5A
DIODE ZENER 13V 1.5W D5A
DIODE ZENER 15V 1.5W D5A
DIODE ZENER 18V 1.5W D5A
DIODE ZENER 2.4V 400MW DO213AA
DIODE ZENER 2.4V 500MW DO204AH
DIODE ZENER 2.7V 500MW DO204AH
DIODE ZENER 6.2V 1.5W D5A
DIODE ZENER 68V 500MW DO213AA
DIODE ZENER 7.5V 1.5W D5A
DIODE ZENER 75V 500MW DO213AA
DIODE ZENER 82V 500MW DO213AA
DIODE ZENER 87V 500MW DO213AA
DIODE ZENER 87V 500MW DO7
DIODE ZENER 91V 500MW DO213AA
DIODE ZENER 91V 500MW DO7
DIODE, SWITCHING, 125MA, 80V, SO
DIODE, SWITCHING, 150MA, 75V, DO
DIODE, SWITCHING, 300MA, 75V, SO
Diode
DIODES
IC
SMALL SIGNAL DIODE, DFN1006-2, 1
SMALL SIGNAL DIODE, SOD-123, 100
SOD-123, 100V, 0.15A, SWITCHING
SOD-323, 100V, 0.15A, SWITCHING
SOD-323F, 100V, 0.15A, SWITCHING
SOD-523F, 100V, 0.15A, SWITCHING
SWITCH SOD-523 80V 150MW
SWITCHING DIODE GENPURP SOD123
SWITCHING DIODEVR100VIF150MASO D-
SWITCHING DIODEVR75VIF150MASOD -5
Zener Diode 100V 500mW ±5% Surface Mount DO-213AA
Zener Diode 100V 500mW ±5% Through Hole DO-7 (DO-204AA)
Zener Diode 10V 1.5W ±2% Surface Mount A, SQ-MELF
Zener Diode 10V 1.5W ±5% Surface Mount D-5A
Zener Diode 10V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 10V 1.5W ±5% Through Hole DO-41
Zener Diode 11V 1.5W ±5% Surface Mount D-5A
Zener Diode 12V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 12V 1.5W ±5% Through Hole DO-41
Zener Diode 13V 1.5W ±5% Surface Mount D-5A
Zener Diode 15V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 15V 1.5W ±5% Through Hole DO-41
Zener Diode 16V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 16V 1.5W ±5% Through Hole DO-41
Zener Diode 18V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 18V 1.5W ±5% Through Hole DO-41
Zener Diode 2.4V 400mW ±5% Through Hole DO-204AL (DO-41)
Zener Diode 2.4V 500mW ±5% Surface Mount DO-213AA
Zener Diode 2.4V 500mW ±5% Through Hole DO-35
Zener Diode 2.7V 500mW ±10% Through Hole DO-35
Zener Diode 2.7V 500mW ±5% Through Hole DO-35
Zener Diode 20V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 3V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 3V 500mW ±10% Through Hole DO-35
Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3V 500mW ±5% Through Hole DO-35
Zener Diode 6.2V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 6.8V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 7.5V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 75V 400mW ±5% Through Hole DO-35
Zener Diode 75V 500mW ±5% Surface Mount DO-213AA
Zener Diode 8.2V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 82V 500mW ±5% Surface Mount DO-213AA
Zener Diode 87V 500mW ±5% Surface Mount DO-213AA
Zener Diode 9.1V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 91V 400mW ±5% Through Hole DO-7
Zener Diode 91V 500mW ±5% Surface Mount DO-213AA
Zener Diode

<< Prev Next >>