Switching Diode, 50V, 500mA, 4ns
Switching Diode, 50V, 500mA, 4ns
Switching Diode, 50V, 500mA, 4ns
Diode Standard 50V 300mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 50V 300mA (DC) Through Hole DO-35 (DO-204AH)
Rectifier Diode, 1 Element, 0.15A, 50V V(RRM), Silicon, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2 Product overview: 1N4150TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4150TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 074989-1N4150TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE, SMALL SIGNAL, AEC-Q101, DO-204AH; Diode Configuration:Single
DIODE GEN PURP 50V 300MA DO35
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 1808609 | 1N4150VSCT-ND | 2085-1N4150TR | 074989-1N4150TR | 60AC4036 | 1N4150TR |
| Product Name | Switching Diodes | Single Diodes | 0.15A 50V Diode and Rectifier | Diodes, Rectifiers - Single - 1N4150TR | Diode, Small Signal, Aec-Q101, Do-204Ah; Diode Configuration Vishay | Single Diodes |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | Tape and Reel | DO-35; DO-204AH, DO-35, Axial | ||||
| IO | 0.3000 amps |