Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2 Product overview: 1N4151TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151TR can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 1002103-1N4151TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Diode Small Signal Switching 75V 0.15A 2-Pin DO-35 T/R
SMALL SIGNAL DIODE, 75V, 0.15A, DO-204AH; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes |
| Product Number | 280-1N4151TR | 1N4151VSTR-ND | 1002103-1N4151TR | 884-1N4151TR | 06AC6726 |
| Product Name | 0.15A 75V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N4151TR | Diode Small Signal Switching 75V 0.15A 2-Pin DO-35 T/R | Small Signal Diode, 75V, 0.15A, Do-204Ah; Diode Configuration Vishay |
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IO | 0.1500 amps | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard | Standard |