Manufacturer: Micro Commercial Co
Win Source Part Number: 005295-1N4148W-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N4148W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): 1N4148W; 1N4148W-T;
Introduction Date: February 17, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Diode Standard 100V 150mA Surface Mount SOD-123
Diode Standard 100V 150mA Surface Mount SOD-123
Diode Standard 100V 150mA Surface Mount SOD-123
DIODE GEN PURP 100V 150MA SOD123 Product overview: 1N4148W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 150MA SOD123
400MW 150MA 75V SWITCHING DIODE, SOD123, 7IN. REEL
DIODE GEN PURP 100V 150MA SOD123
100V 400mW 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 005295-1N4148W-TP | 1N4148WTPMSDKR-ND | 280-1N4148W-TP | 1N4148W-TP | 70055519 | 1N4148W-TP | 1N4148W-TP |
| Product Name | Diodes, Rectifiers - Single - 1N4148W-TP | Single Diodes | 100V 150MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | 400MW 150MA 75V SWITCHING DIODE, SOD123, 7IN. REEL | Single Diodes | Diodes >> Switching Diode |
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | 100 volts | 100 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| trr | 4 ns | 4 ns |