Vishay Precision Group Single Diodes 1N4148WS-HG3-18

Description
Diode Standard 100V 150mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 100V 150mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148WS-HG3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 150mA Surface Mount SOD-323

Diode Standard 100V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-HG3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 150mA Surface Mount SOD-323

Diode Standard 100V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-HG3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 150mA Surface Mount SOD-323

Diode Standard 100V 150mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WS-HG3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WS-HG3-18
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WS-HG3-18
DIODE GEN PURP 100V 150MA SOD323

DIODE GEN PURP 100V 150MA SOD323

Supplier's Site
Diode, Small Signal, 0.15A, 75V, Sod323; Diode Configuration Vishay - 95AC2567 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.15A, 75V, Sod323; Diode Configuration Vishay
95AC2567
Diode, Small Signal, 0.15A, 75V, Sod323; Diode Configuration Vishay 95AC2567
DIODE, SMALL SIGNAL, 0.15A, 75V, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.15A, 75V, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 1N4148WS-HG3-18GITR-ND 1N4148WS-HG3-18 95AC2567
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 0.15A, 75V, Sod323; Diode Configuration Vishay
Tj -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active
VF 1.2 volts 1.2 volts
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2HVHRS2.5 - Micross Components, Inc.
Specs
IFSM 200 amps
IF 8500 mA
trr 5000 ns
View Details
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 25 amps
VRRM 600 volts
View Details
High-speed switching diode - BAS316Z - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers