onsemi Single Diodes 1N4454

Description
Diode Standard 50V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 50V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4454-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4454-ND
Single Diodes 1N4454-ND
Diode Standard 50V 200mA Through Hole DO-35

Diode Standard 50V 200mA Through Hole DO-35

Buy Now Datasheet
 - 1N4454 - Rochester Electronics
Newburyport, MA, United States
High Conductance Ultra Fast Diode

High Conductance Ultra Fast Diode

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 200Ma, 75V, Do-35; Diode Configuration Onsemi - 58K9576 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 75V, Do-35; Diode Configuration Onsemi
58K9576
Diode, Ultrafast Recovery, 200Ma, 75V, Do-35; Diode Configuration Onsemi 58K9576
DIODE, ULTRAFAST RECOVERY, 200mA, 75V, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 75V, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4454 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4454
Discrete Semiconductor Products - Diodes - Rectifiers 1N4454
DIODE GEN PURP 50V 200MA DO35

DIODE GEN PURP 50V 200MA DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers
Product Number 1N4454-ND 1N4454 58K9576 1N4454
Product Name Single Diodes Diode, Ultrafast Recovery, 200Ma, 75V, Do-35; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
RoHS Compliant RoHS
VF 1 volts 1 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223324 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Schottky Rectifier, 200Ma, 30V, Sot-666; Diode Configuration Nexperia - 37K9344 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 0.8000 volts
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details