DIODE STANDARD 75V 150MA SOD123
75V 410MW 1V 4NS 150MA SOD-123
DIODE STANDARD 75V 150MA SOD123
75V 410mW 1V 4ns 150mA SOD-123 Switching Diode ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 5399-1N4148WTR-ND | 1N4148W |
| Product Name | Single Diodes | Diodes >> Switching Diode |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS |