Micro Commercial Components Corp. 100V 150MA Diode and Rectifier 1N4148WHE3-TP

Description
DIODE GEN PURP 100V 150MA SOD123 Product overview: 1N4148WHE3-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WHE3-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 150MA SOD123 Product overview: 1N4148WHE3-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WHE3-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 150MA Diode and Rectifier - 280-1N4148WHE3-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 150MA Diode and Rectifier
280-1N4148WHE3-TP
100V 150MA Diode and Rectifier 280-1N4148WHE3-TP
DIODE GEN PURP 100V 150MA SOD123 Product overview: 1N4148WHE3-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WHE3-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 150MA SOD123 Product overview: 1N4148WHE3-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WHE3-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367353-1N4148WHE3-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367353-1N4148WHE3-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367353-1N4148WHE3-TP
Win Source Part Number: 1367353-1N4148WHE3-T P Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: 1N4148 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1367353-1N4148WHE3-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: 1N4148
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Single Diodes - 353-1N4148WHE3-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 150mA Surface Mount SOD-123

Diode Standard 100V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 353-1N4148WHE3-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 150mA Surface Mount SOD-123

Diode Standard 100V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 353-1N4148WHE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 150mA Surface Mount SOD-123

Diode Standard 100V 150mA Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WHE3-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WHE3-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WHE3-TP
DIODE GEN PURP 100V 150MA SOD123

DIODE GEN PURP 100V 150MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N4148WHE3-TP 1367353-1N4148WHE3-TP 353-1N4148WHE3-TPCT-ND 1N4148WHE3-TP
Product Name 100V 150MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data