Diode Standard 100V 150mA Surface Mount SOD-323FL
Diode Standard 100V 150mA Surface Mount SOD-323FL
Diode Standard 100V 150mA Surface Mount SOD-323FL
DIODE GP 100V 150MA SOD323FL
DIODE GP 100V 150MA SOD323FL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1N4148WXL-TPMSTR-ND | 1N4148WXL-TP | 1N4148WXL-TP |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| VF | 1 volts | 1 volts | |
| VR | 100 volts | ||
| IR | 0.0050 mA |