Vishay 1N4448TAP Silicon Junction
Vishay 1N4448TAP Silicon Junction
Vishay 1N4448TAP Silicon Junction
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)
Rectifier Diode, 1 Element, 0.3A, 100V V(RRM), Silicon, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448TAP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 150MA DO35
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 7003680 | 1N4448TAPGICT-ND | 280-1N4448TAP | 1N4448TAP |
| Product Name | Switching Diodes | Single Diodes | 0.3A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 175 C (347 F) | -65 C (-85 F) | ||
| Package | Ammo Pack | DO-35 |