Diode Standard 75V 200mA Surface Mount SOD-523F
Diode Standard 75V 200mA Surface Mount SOD-523F
Diode Standard 75V 200mA Surface Mount SOD-523F
Small Signal Diode
Small Signal Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095827-1N4148WT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523F
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
Quantity per package: 8k pcs
SMALL SIGNAL DIODE SOD523 100V
75V 200mW Single 1V@10mA 4ns 300mA SOD-523F Switching Diode ROHS
DIODE, ULTRAFAST, 0.3A, 75V, SOD-523F; Diode Configuration:Single
DIODE GEN PURP 75V 200MA SOD523F
| DigiKey | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 1N4148WTTR-ND | 1N4148WT | 095827-1N4148WT | 7614283 | 1N4148WT | 1N4148WT | 23X4795 | 1N4148WT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4148WT | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Diode, Ultrafast, 0.3A, 75V, Sod-523F; Diode Configuration Onsemi | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 75 volts | 75 volts | 75 volts |