Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448W-E3-18 can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Surface Mount SOD-123
Diode Standard 75V 150mA Surface Mount SOD-123
DIODE, SMALL SIGNAL, 0.15A, 100V, SOD123; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.15A, 100V, SOD123, FULL REEL; Diode Configuration:Single
DIODE GEN PURP 75V 150MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-1N4448W-E3-18 | 1N4448W-E3-18GITR-ND | 12X6457 | 1N4448W-E3-18 |
| Product Name | 0.15A 100V Diode and Rectifier | Single Diodes | Diode, Small Signal, 0.15A, 100V, Sod123; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.1500 amps | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |