Vishay Intertechnology, Inc. 0.15A 100V Diode and Rectifier 1N4148W-HE3-18

Description
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15A 100V Diode and Rectifier - 280-1N4148W-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148W-HE3-18
0.15A 100V Diode and Rectifier 280-1N4148W-HE3-18
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4148W-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-HE3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-HE3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4148W-HE3-18 - 854301-1N4148W-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148W-HE3-18
854301-1N4148W-HE3-18
Diodes, Rectifiers - Single - 1N4148W-HE3-18 854301-1N4148W-HE3-18
Manufacturer: Vishay Win Source Part Number: 854301-1N4148W-HE3-1 8 Features: Diode 75 V Package: Reel - TR Family Name: 1N4148 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4148W-HE3-18GIDKR, 1N4148W-HE3-18-ND, 1N4148W-HE3-18GITR, 1N4148W-HE3-18GICT

Manufacturer: Vishay
Win Source Part Number: 854301-1N4148W-HE3-18
Features: Diode 75 V
Package: Reel - TR
Family Name: 1N4148
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4148W-HE3-18GIDKR, 1N4148W-HE3-18-ND, 1N4148W-HE3-18GITR, 1N4148W-HE3-18GICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148W-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148W-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148W-HE3-18
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site
Diodes >> Switching Diode - 1N4148W-HE3-18 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148W-HE3-18
Diodes >> Switching Diode 1N4148W-HE3-18
75V 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

75V 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes
Product Number 280-1N4148W-HE3-18 1N4148W-HE3-18GITR-ND 854301-1N4148W-HE3-18 1N4148W-HE3-18 1N4148W-HE3-18
Product Name 0.15A 100V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4148W-HE3-18 Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Package Tape and Reel SOD-123
IO 0.1500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode 75 V
Life Cycle Stage Last Shipments
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C - 16CYQ045C - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers