Manufacturer: Vishay
Win Source Part Number: 197355-1N4448-A
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Diode Standard 75V 500mA Through Hole DO-35 (DO-204AH)
DIODE GEN PURP 75V 500MA DO35 Product overview: 1N4448-A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448-A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 500MA DO35
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 197355-1N4448-A | 1N4448-A-ND | 280-1N4448-A | 1N4448-A |
| Product Name | Diodes, Rectifiers - Single - 1N4448-A | Single Diodes | 75V 500MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 75 volts | |||
| IR | 0.0050 mA | |||
| trr | 4 ns |