Diode Standard 75V 250mA Surface Mount SOD-323
Diode Standard 75V 250mA Surface Mount SOD-323
Diode Standard 75V 250mA Surface Mount SOD-323
DIODE GEN PURP 75V 250MA SOD323 Product overview: 1N4448WSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448WSQ-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325768-1N4448WSQ-7-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SOD-323
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4448WSQ-7-FDICT,1N
Base Product Number: 1N4448
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 75V 250MA SOD323
DIODE GEN PURP 75V 250MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1N4448WSQ-7-FDICT-ND | 280-1N4448WSQ-7-F | 1325768-1N4448WSQ-7-F | 1N4448WSQ-7-F | 1N4448WSQ-7-F |
| Product Name | Single Diodes | 75V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |