Manufacturer: Micro Commercial Co
Win Source Part Number: 905665-1N4448WX-TP
Features: Diode Standard 75 V 250mA Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1N4448W
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4448WXTPMSDKR, Q7044609AAA, 1N4448WXTPMSTR, 1N4448WXTP, 1N4448WXTPMSCT
DIODE GEN PURP 75V 250MA SOD323 Product overview: 1N4448WX-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448WX-TP can be used for catalog matching and distributor lookup.
Diode Standard 75V 250mA Surface Mount SOD-323
Diode Standard 75V 250mA Surface Mount SOD-323
Diode Standard 75V 250mA Surface Mount SOD-323
DIODE GEN PURP 75V 250MA SOD323
DIODE GEN PURP 75V 250MA SOD323
200MW 500MA 75V SWITCHING DIODE, SOD323, 7IN. REEL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 905665-1N4448WX-TP | 280-1N4448WX-TP | 1N4448WXTPMSCT-ND | 1N4448WX-TP | 1N4448WX-TP | 70055523 |
| Product Name | Diodes, Rectifiers - Single - 1N4448WX-TP | 75V 250MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | 200MW 500MA 75V SWITCHING DIODE, SOD323, 7IN. REEL |
| Diode Type | Diode Standard 75 V 250mA Surface Mount SOD-323 | |||||
| Package | Tape & Reel (TR) | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to ? C (-85 to ? F) | |||
| Life Cycle Stage | Active |