DIODES Incorporated Diodes, Rectifiers - Single - 1N4148WS-7 1N4148WS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 728689-1N4148WS-7 Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Manufacturer Package: SC-76, SOD-323 Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 1N4148WS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 2pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 728689-1N4148WS-7 Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Manufacturer Package: SC-76, SOD-323 Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 1N4148WS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 2pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4148WS-7 - 728689-1N4148WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148WS-7
728689-1N4148WS-7
Diodes, Rectifiers - Single - 1N4148WS-7 728689-1N4148WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 728689-1N4148WS-7 Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Manufacturer Package: SC-76, SOD-323 Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 1N4148WS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 728689-1N4148WS-7
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: 1N4148WS
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 1μA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Single Diodes - 1N4148WSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148WSDITR-ND
Single Diodes 1N4148WSDITR-ND
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
100V Diode and Rectifier - 280-1N4148WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
280-1N4148WS-7
100V Diode and Rectifier 280-1N4148WS-7
SMALL SIGNAL DIODE SOD323F 100V Product overview: 1N4148WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-7 can be used for catalog matching and distributor lookup.

SMALL SIGNAL DIODE SOD323F 100V Product overview: 1N4148WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WS-7
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WS-7
SMALL SIGNAL DIODE SOD323F 100V

SMALL SIGNAL DIODE SOD323F 100V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 728689-1N4148WS-7 1N4148WSDITR-ND 280-1N4148WS-7 1N4148WS-7
Product Name Diodes, Rectifiers - Single - 1N4148WS-7 Single Diodes 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 75 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 30Ma, 4V Sot-23; Diode Configuration Nexperia - 96K6756 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 4 volts
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 40 volts
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details