Vishay Intertechnology, Inc. Single Diodes 1N4148-A

Description
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148-A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148-A-ND
Single Diodes 1N4148-A-ND
Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)

Diode Standard 75V 150mA Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
75V 150MA Diode and Rectifier - 280-1N4148-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-1N4148-A
75V 150MA Diode and Rectifier 280-1N4148-A
DIODE GEN PURP 75V 150MA DO35 Product overview: 1N4148-A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148-A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA DO35 Product overview: 1N4148-A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4148-A - 197354-1N4148-A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148-A
197354-1N4148-A
Diodes, Rectifiers - Single - 1N4148-A 197354-1N4148-A
Manufacturer: Vishay Win Source Part Number: 197354-1N4148-A Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197354-1N4148-A
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148-A
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148-A
DIODE GEN PURP 75V 150MA DO35

DIODE GEN PURP 75V 150MA DO35

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1N4148-A-ND 280-1N4148-A 197354-1N4148-A 1N4148-A
Product Name Single Diodes 75V 150MA Diode and Rectifier Diodes, Rectifiers - Single - 1N4148-A Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) DO-35
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data