Small Signal Switching Diodes SINGLE JUNC. 100V 4.0NS COMP Product overview: 1N4448WT from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4448WT can be used for catalog matching and distributor lookup.
Diode Standard 75V 200mA Surface Mount SOD-523F
Diode Standard 75V 200mA Surface Mount SOD-523F
Diode Standard 75V 200mA Surface Mount SOD-523F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002117-1N4448WT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: 1N4448WT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523F
Alternative Parts (Cross-Reference): 1N4148WT-13; 1N4148WT-7; 1SS400FHTE61; 1SS400GT2R;
Introduction Date: November 30, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
DIODE GEN PURP 75V 200MA SOD523F
DIODE, SMALL SIGNAL, 75V, SOD-523F; Diode Configuration:Single
DIODE GEN PURP 75V 200MA SOD523F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 2085-1N4448WT | 1N4448WTTR-ND | 1002117-1N4448WT | 8050952P | 8050952 | 1N4448WT | 31Y5522 | 1N4448WT |
| Product Name | 100V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N4448WT | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 75V, Sod-523F; Diode Configuration Onsemi | Single Diodes |
| Package | Reel | SOD-523; SOD-523 | SOD-523; Sod-523f | SOD-523; SC-79, SOD-523F | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |