Diode Standard 75V 250mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1121752-1N4448W-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 250mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4448W
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 2.5μA at 75V
Capacitance at Vr, F: 4pF at 0V, 1MHz
DIODE GEN PURP 75V 250MA SOD123 Product overview: 1N4448W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448W-7 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 250MA SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N4448WDITR-ND | 1121752-1N4448W-7 | 280-1N4448W-7 | 1N4448W-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4448W-7 | 75V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 75 volts |