DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 70 80 100 150 200 250 300 350 417
Product Name Notes
10.5V Clamp 95A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.8V Clamp 92.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
125V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.4V Clamp 75A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 63.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
18.2V Clamp 55A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
187V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
207V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.2V Clamp 46.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
219V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.5V Clamp 45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22V Clamp 45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
23.5V Clamp 43.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
234V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.2V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.1V Clamp 35A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
31.9V Clamp 31.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 30A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
34.7V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
39.1V Clamp 25.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
43.5V Clamp 22.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.9V Clamp 18.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59.3V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
61.9V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
70.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
73.5V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
89V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
DIODE STANDARD 1000V 22A DO4
Diode Standard 1000V 40A Stud Mount DO-5
DIODE STANDARD 1000V 5A DO4
DIODE STANDARD 1000V 6A DO5
DIODE STANDARD 100V 10A DO5
Diode Standard 100V 12A Chassis, Stud Mount DO-4
DIODE STANDARD 100V 16A DO4
DIODE STANDARD 100V 20A DO5
DIODE STANDARD 100V 22A DO4
Diode Standard 100V 25A Stud Mount DO-203AB (DO-5)
DIODE STANDARD 100V 30A DO5
Diode Standard 100V 35A Chassis, Stud Mount DO-5
DIODE STANDARD 100V 37A DO5
Diode Standard 100V 40A (DC)
Diode Standard 100V 40A Chassis, Stud Mount DO-5
DIODE STANDARD 100V 40A DO5
DIODE STANDARD 100V 5A DO4
DIODE STANDARD 100V 5A DO5
DIODE STANDARD 100V 6A DO4
DIODE STANDARD 100V 6A DO5
DIODE STANDARD 100V 70A DO5
DIODE STANDARD 1200V 20A DO5
DIODE STANDARD 1200V 22A DO4
DIODE STANDARD 1200V 5A DO4
DIODE STANDARD 1200V 6A DO5
Diode Standard 150V 12A Stud Mount DO-203AA (DO-4)
DIODE STANDARD 150V 5A DO5
Diode Standard 150V 60A Chassis, Stud Mount DO-5
DIODE STANDARD 150V 70A DO5
DIODE STANDARD 200V 10A DO5
Diode Standard 200V 12A (DC) Stud Mount DO-203AA (DO-4)
Diode Standard 200V 12A Chassis, Stud Mount DO-4
DIODE STANDARD 200V 16A DO4
DIODE STANDARD 200V 20A DO5
DIODE STANDARD 200V 22A DO4
DIODE STANDARD 200V 30A DO5
DIODE STANDARD 200V 37A DO5
Diode Standard 200V 40A Chassis, Stud Mount DO-5
DIODE STANDARD 200V 40A DO5
DIODE STANDARD 200V 5A DO4
Diode Standard 200V 60A Chassis, Stud Mount DO-5
DIODE STANDARD 200V 6A DO4
DIODE STANDARD 200V 6A DO5
DIODE STANDARD 200V 70A DO5
DIODE STANDARD 250V 5A DO5
DIODE STANDARD 250V 70A DO5
DIODE STANDARD 300V 20A DO5
DIODE STANDARD 300V 22A DO4
Diode Standard 300V 250A Stud Mount DO-205AB (DO-9)
DIODE STANDARD 300V 25A DO5
DIODE STANDARD 300V 37A DO5
DIODE STANDARD 300V 3A DO4
DIODE STANDARD 300V 5A DO4
DIODE STANDARD 300V 5A DO5
DIODE STANDARD 300V 6A DO4
DIODE STANDARD 300V 6A DO5
DIODE STANDARD 300V 70A DO5
DIODE STANDARD 350V 5A DO5
DIODE STANDARD 350V 70A DO5
DIODE STANDARD 400V 10A DO5
Diode Standard 400V 12A Chassis, Stud Mount DO-4
DIODE STANDARD 400V 20A DO5
DIODE STANDARD 400V 22A DO4
DIODE STANDARD 400V 25A DO5
DIODE STANDARD 400V 30A DO5
Diode Standard 400V 35A Chassis, Stud Mount DO-5
DIODE STANDARD 400V 3A DO4
DIODE STANDARD 400V 5A DO4
DIODE STANDARD 400V 5A DO5
DIODE STANDARD 400V 6A DO4
DIODE STANDARD 400V 6A DO5
DIODE STANDARD 400V 70A DO5
DIODE STANDARD 450V 70A DO5
DIODE STANDARD 500V 20A DO5
DIODE STANDARD 500V 22A DO4
DIODE STANDARD 500V 25A DO5
DIODE STANDARD 500V 3A DO4
DIODE STANDARD 500V 5A DO4
DIODE STANDARD 500V 6A DO4
DIODE STANDARD 500V 6A DO5
DIODE STANDARD 500V 70A DO5
Diode Standard 50V 12A Chassis, Stud Mount DO-4
DIODE STANDARD 50V 16A DO4
DIODE STANDARD 50V 20A DO5
DIODE STANDARD 50V 22A DO4
DIODE STANDARD 50V 25A DO5
DIODE STANDARD 50V 30A DO5
DIODE STANDARD 50V 37A DO5
DIODE STANDARD 50V 40A DO5
DIODE STANDARD 50V 5A DO4
DIODE STANDARD 50V 5A DO5
DIODE STANDARD 50V 6A DO4
DIODE STANDARD 50V 6A DO5
Diode Standard 50V 6A Stud Mount DO-203AA (DO-4)
DIODE STANDARD 50V 70A DO5
Diode Standard 600V 12A (DC) Stud Mount DO-203AA (DO-4)
Diode Standard 600V 12A Chassis, Stud Mount DO-4
DIODE STANDARD 600V 20A DO5
DIODE STANDARD 600V 22A DO4
DIODE STANDARD 600V 25A DO5
DIODE STANDARD 600V 30A DO5
Diode Standard 600V 35A Chassis, Stud Mount DO-5
DIODE STANDARD 600V 3A DO4
Diode Standard 600V 40A Chassis, Stud Mount DO-5
DIODE STANDARD 600V 5A DO4
Diode Standard 600V 60A Chassis, Stud Mount DO-5
DIODE STANDARD 600V 6A DO4
DIODE STANDARD 600V 6A DO5
Diode Standard 600V 6A Stud Mount DO-203AA (DO-4)
DIODE STANDARD 600V 70A DO5
Diode Standard 600V Stud Mount DO-203AA (DO-4)
DIODE STANDARD 700V 70A DO5
DIODE STANDARD 800V 20A DO5
DIODE STANDARD 800V 22A DO4
DIODE STANDARD 800V 5A DO4
DIODE STANDARD 800V 6A DO5
DIODE STANDARD 800V 70A DO5
DIODE STANDARD REV 1000V 40A DO5
DIODE STANDARD REV 100V 70A DO5
DIODE STANDARD REV 100V 7A DO4
DIODE STANDARD REV 150V 70A DO5
DIODE STANDARD REV 200V 12A DO4
DIODE STANDARD REV 200V 16A DO4
DIODE STANDARD REV 200V 70A DO5
DIODE STANDARD REV 250V 70A DO5
DIODE STANDARD REV 300V 12A DO4
DIODE STANDARD REV 300V 35A DO5
DIODE STANDARD REV 300V 70A DO5
DIODE STANDARD REV 350V 70A DO5
DIODE STANDARD REV 400V 12A DO4
DIODE STANDARD REV 400V 16A DO4
DIODE STANDARD REV 400V 35A DO5
DIODE STANDARD REV 400V 70A DO5
DIODE STANDARD REV 450V 70A DO5
DIODE STANDARD REV 500V 12A DO4
DIODE STANDARD REV 500V 35A DO5
DIODE STANDARD REV 500V 70A DO5
DIODE STANDARD REV 50V 16A DO4
DIODE STANDARD REV 50V 70A DO5
DIODE STANDARD REV 50V 7A DO4
DIODE STANDARD REV 600V 12A DO4
DIODE STANDARD REV 600V 16A DO4
DIODE STANDARD REV 600V 22A DO4
DIODE STANDARD REV 600V 35A DO5
DIODE STANDARD REV 600V 40A DO5
DIODE STANDARD REV 600V 70A DO5
DIODE STANDARD REV 800V 35A DO5
Diode Standard, Reverse Polarity 1000V 40A Stud Mount DO-5
Diode Standard, Reverse Polarity 100V 12A Chassis, Stud Mount DO-4
Diode Standard, Reverse Polarity 100V 35A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 100V 40A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 150V 60A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 200V 35A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 200V 35A Stud Mount DO-5
Diode Standard, Reverse Polarity 200V 40A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 200V 60A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-4
Diode Standard, Reverse Polarity 400V 35A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 50V 12A Chassis, Stud Mount DO-4
Diode Standard, Reverse Polarity 600V 12A Chassis, Stud Mount DO-4
Diode Standard, Reverse Polarity 600V 35A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 600V 40A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 600V 60A Chassis, Stud Mount DO-5
Diode
Zener Diode 110V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 120V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 130V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 150V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 160V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 180V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 200V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 6.8V 50W ±10% Through Hole TO-204AD (TO-3)
Zener Diode 6.8V 50W ±5% Through Hole TO-204AD (TO-3)
Zener Diode 7.5V 50W ±10% Through Hole TO-204AD (TO-3)

<< Prev Next >>