The Diode, Small Signal, 75V/0.25A, SOD323F from Diodes Inc. is designed for fast switching applications, featuring a reverse recovery time of 4.0 ns and a low leakage current of 25 nA. It has a maximum repetitive reverse voltage of 75V and can handle a forward continuous current of 250 mA. The diode is housed in a compact SOD323F surface mount package, which enhances thermal efficiency due to its flat lead design. It is compliant with RoHS standards and is classified as a "Green" device, indicating it is free from halogen and antimony. Additionally, it meets AEC-Q101 standards, ensuring high reliability for automotive applications. The diode is suitable for various electronic projects requiring efficient signal processing and low power loss.
DIODE GEN PURP 75V 250MA SOD323F Product overview: 1N4448WSF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448WSF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1002116-1N4448WSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Diode Standard 75V 250mA Surface Mount SOD-323F
Diode Standard 75V 250mA Surface Mount SOD-323F
Diode Standard 75V 250mA Surface Mount SOD-323F
DIODE GEN PURP 75V 250MA SOD323F
DIODE GEN PURP 75V 250MA SOD323F
DIODE, SMALL SIGNAL, 75V/0.25A, SOD323F; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-1N4448WSF-7 | 1002116-1N4448WSF-7 | 1N4448WSF-7DICT-ND | 1N4448WSF-7 | 1N4448WSF-7 | 07AH4965 |
| Product Name | 75V 250MA Diode and Rectifier | Diodes, Rectifiers - Single - 1N4448WSF-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Small Signal, 75V/0.25A, Sod323F; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |