DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 80 100 150 200 250 300 350 417
Product Name Notes
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
125V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
125V Clamp 12A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
125V Clamp 12A Ipp Tvs Diode Surface Mount SMC
126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
12V Clamp 125A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
13.4V Clamp 112A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.4V Clamp 112A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.4V Clamp 112A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
13.4V Clamp 112A Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.4V Clamp 117A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
131.25V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
14.07V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
162.5V Clamp 61A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17.4V Clamp 567A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
193V Clamp 7.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMC/DO-214AB
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
292V Clamp 5.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
308V Clamp 4.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC/DO-214AB
324V Clamp 4.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
340V Clamp 4.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC/DO-214AB
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC/DO-214AB
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC/DO-214AB
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC/DO-214AB
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC/DO-214AB
64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC/DO-214AB
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
93.6V Clamp 16A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Clamp Ipp Tvs Diode Surface Mount 12-TQFN (4x4)
Clamp Ipp Tvs Diode Surface Mount 16-TQFN (3x3)
Clamp Ipp Tvs Diode Surface Mount 4-WLP (1.05x1.05)
Diode Array 1 Pair Common Cathode Schottky 100V 160A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 100V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 135V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 150V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 150V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 200V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 160A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 30V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 35V 160A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 35V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 40V 160A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 40V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 45V 160A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 45V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 80V 160A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 80V 80A Chassis Mount TO-249AA
Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3
Diode Schottky 100V 15A Through Hole R-6
Diode Schottky 35V 160A Chassis Mount TO-249AA
Diode Schottky 35V 180A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 35V 180A Chassis Mount
Diode Schottky 40V 160A Chassis Mount TO-249AA
Diode Schottky 40V 180A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 40V 180A Chassis Mount
DIODE SCHOTTKY 45V 15A P600
DIODE SCHOTTKY 45V 15A R6
Diode Schottky 45V 15A Through Hole R-6
Diode Schottky 45V 160A Chassis Mount TO-249AA
Diode Schottky 45V 180A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 45V 180A Chassis Mount
Diode Schottky 50V 15A Through Hole R-6
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)
Diode Schottky 60V 15A Through Hole R-6
NTC THERMISTORS 16OHMS 2AMPS CLI
NTC THERMISTORS 16OHMS 4AMPS STR
TVS 1.5KW 9.1V 5%BI DO-214AB TR1
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 11VWM 18.2VC DO214AB
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 12TQFN
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 130VWM 209VC DO214AB
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 14VWM 23.2VC DO214AB
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 16TQFN
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 4WLP
TVS DIODE 5.5VWM 100VC 9WLP
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 6.5VWM 11.2V DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE 6TDFN
TVS DIODE 7.37VWM 13.8V DO214AB
TVS DIODE 7.5VWM 12.9V DO214AB
TVS DIODE 7.78VWM 13.4V DO214AB
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 73.7VWM 131V DO214AB
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 77.8VWM 125V DO214AB
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE 8.5VWM 14.4V DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 8VWM 13.6VC DO214AB
TVS DIODE 90VWM 146VC DO214AB
TVS DIODE 9VWM 15.4VC DO214AB

<< Prev Next >>