ROHM Semiconductor USA, LLC 75V 150MA Diode and Rectifier 1N4148T-72

Description
DIODE GEN PURP 75V 150MA GSD Product overview: 1N4148T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148T-72 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 150MA GSD Product overview: 1N4148T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148T-72 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 150MA Diode and Rectifier - 280-1N4148T-72 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-1N4148T-72
75V 150MA Diode and Rectifier 280-1N4148T-72
DIODE GEN PURP 75V 150MA GSD Product overview: 1N4148T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148T-72 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA GSD Product overview: 1N4148T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148T-72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4148T-72-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148T-72-ND
Single Diodes 1N4148T-72-ND
Diode Standard 75V 150mA Through Hole GSD

Diode Standard 75V 150mA Through Hole GSD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4148T-72 - 053607-1N4148T-72 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148T-72
053607-1N4148T-72
Diodes, Rectifiers - Single - 1N4148T-72 053607-1N4148T-72
Manufacturer: Rohm Semiconductor Win Source Part Number: 053607-1N4148T-72 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 200°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: GSD Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053607-1N4148T-72
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: GSD
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148T-72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148T-72
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148T-72
DIODE GEN PURP 75V 150MA GSD

DIODE GEN PURP 75V 150MA GSD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N4148T-72 1N4148T-72-ND 053607-1N4148T-72 1N4148T-72
Product Name 75V 150MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4148T-72 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data