DIODE GEN PURP 80V 125MA SOD523 Product overview: 1N4148WT-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WT-7 can be used for catalog matching and distributor lookup.
Diode Standard 80V 125mA Surface Mount SOD-523
Diode Standard 80V 125mA Surface Mount SOD-523
Diode Standard 80V 125mA Surface Mount SOD-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 095975-1N4148WT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 125mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N4148WT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): CMOD4448 TR Lead Free; CMOD4448 TR; CMOD6001;
Introduction Date: September 17, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 80V 125MA SOD523
DIODE GEN PURP 80V 125MA SOD523
80V 150mW Single 1.25V@150mA 4ns 125mA SOD-523 Switching Diode ROHS
SWITCHING DIODE, 100V, SOD-523; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 280-1N4148WT-7 | 1N4148WTDICT-ND | 095975-1N4148WT-7 | 1N4148WT-7 | 1N4148WT-7 | 1N4148WT-7 | 51R7872 |
| Product Name | 80V 125MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N4148WT-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Switching Diode, 100V, Sod-523; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1.25 volts | 1.25 volts |