Comchip Technology Corporation Single Diodes 1N4148-G

Description
Diode Standard 75V 150mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1313-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1313-1-ND
Single Diodes 641-1313-1-ND
Diode Standard 75V 150mA Through Hole DO-35

Diode Standard 75V 150mA Through Hole DO-35

Buy Now Datasheet
Single Diodes - 641-1313-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1313-2-ND
Single Diodes 641-1313-2-ND
Diode Standard 75V 150mA Through Hole DO-35

Diode Standard 75V 150mA Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 960911-1N4148-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
960911-1N4148-G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 960911-1N4148-G
Win Source Part Number: 960911-1N4148-G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 75 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Alternative Parts (Cross-Reference): 1N4148-TP; 1N4151; 1N4448-TP; 1N4151TR; 1N4150TAP; 1N4448TR1N4148/G; 1N4148G; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: -641-1313-1,641-1313 -6INACTIVE,641-1313- 6INACTIVEINACTIVE,64 1-1313-6-ND,1N4148G, -641-1313-3-ND,641-1 313-3-ND,641-1313-2, 641-1313-1,-641-1313 -3,1N4148T-G,641-131 3-3,-641-1313-2,641- 1313-6,641-1313-6INA CTIVEINACTIVE-ND Base Product Number: 1N4148 Product Status: Obsolete

Win Source Part Number: 960911-1N4148-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Alternative Parts (Cross-Reference): 1N4148-TP; 1N4151; 1N4448-TP; 1N4151TR; 1N4150TAP; 1N4448TR1N4148/G; 1N4148G;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: -641-1313-1,641-1313-6INACTIVE,641-1313-6INACTIVEINACTIVE,641-1313-6-ND,1N4148G,-641-1313-3-ND,641-1313-3-ND,641-1313-2,641-1313-1,-641-1313-3,1N4148T-G,641-1313-3,-641-1313-2,641-1313-6,641-1313-6INACTIVEINACTIVE-ND
Base Product Number: 1N4148
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 641-1313-1-ND 960911-1N4148-G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Diode - 4767639 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details