Vishay Precision Group Diodes, Rectifiers - Single - 1N4150W-E3-08 1N4150W-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1002102-1N4150W-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002102-1N4150W-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4150W-E3-08 - 1002102-1N4150W-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4150W-E3-08
1002102-1N4150W-E3-08
Diodes, Rectifiers - Single - 1N4150W-E3-08 1002102-1N4150W-E3-08
Manufacturer: Vishay Win Source Part Number: 1002102-1N4150W-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1002102-1N4150W-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Switching Diodes - 8148696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8148696
Switching Diodes 8148696
SWITCHING DIODE GENPURP

SWITCHING DIODE GENPURP

Supplier's Site
Switching Diodes - 8148696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8148696P
Switching Diodes 8148696P
SWITCHING DIODE GENPURP

SWITCHING DIODE GENPURP

Supplier's Site
Switching Diodes - 1452278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1452278
Switching Diodes 1452278
SWITCHING DIODE GENPURP

SWITCHING DIODE GENPURP

Supplier's Site
Single Diodes - 1N4150W-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4150W-E3-08TR-ND
Single Diodes 1N4150W-E3-08TR-ND
Diode Standard 50V 200mA Surface Mount SOD-123

Diode Standard 50V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4150W-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4150W-E3-08DKR-ND
Single Diodes 1N4150W-E3-08DKR-ND
Diode Standard 50V 200mA Surface Mount SOD-123

Diode Standard 50V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4150W-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4150W-E3-08CT-ND
Single Diodes 1N4150W-E3-08CT-ND
Diode Standard 50V 200mA Surface Mount SOD-123

Diode Standard 50V 200mA Surface Mount SOD-123

Buy Now Datasheet
0.2A 50V Diode and Rectifier - 280-1N4150W-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 50V Diode and Rectifier
280-1N4150W-E3-08
0.2A 50V Diode and Rectifier 280-1N4150W-E3-08
Rectifier Diode, 1 Element, 0.2A, 50V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4150W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4150W-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 50V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4150W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4150W-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4150W-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4150W-E3-08
Single Diodes 1N4150W-E3-08
DIODE GEN PURP 50V 200MA SOD123

DIODE GEN PURP 50V 200MA SOD123

Supplier's Site Datasheet
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay - 06AC2625 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay
06AC2625
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay 06AC2625
DIODE, SMALL SIG, SINGLE, 50V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:-; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SMALL SIG, SINGLE, 50V, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay - 06AC6725 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay
06AC6725
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay 06AC6725
DIODE, SMALL SIG, SINGLE, 50V, SOD-123; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIG, SINGLE, 50V, SOD-123; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay - 06AC6724 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay
06AC6724
Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay 06AC6724
DIODE, SMALL SIG, SINGLE, 50V, SOD-123; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIG, SINGLE, 50V, SOD-123; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4150W-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4150W-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4150W-E3-08
DIODE GEN PURP 50V 200MA SOD123

DIODE GEN PURP 50V 200MA SOD123

Supplier's Site
Diodes >> Switching Diode - 1N4150W-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4150W-E3-08
Diodes >> Switching Diode 1N4150W-E3-08
50V 1V@200mA 4ns 200mA SOD-123 Switching Diode ROHS

50V 1V@200mA 4ns 200mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Diodes Rectifiers General Purpose Diodes Diodes Diodes Rectifiers Diodes
Product Number 1002102-1N4150W-E3-08 8148696 1N4150W-E3-08TR-ND 280-1N4150W-E3-08 1N4150W-E3-08 06AC2625 06AC6725 1N4150W-E3-08 1N4150W-E3-08
Product Name Diodes, Rectifiers - Single - 1N4150W-E3-08 Switching Diodes Single Diodes 0.2A 50V Diode and Rectifier Single Diodes Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay Diode, Small Sig, Single, 50V, Sod-123; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
VR 50 volts 50 volts 50 volts 50 volts
IR 1.00E-4 mA 1.00E-4 mA
trr 4 ns 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data