onsemi Single Diodes 1N4153

Description
Diode Standard 75V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 75V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4153-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4153-ND
Single Diodes 1N4153-ND
Diode Standard 75V 200mA Through Hole DO-35

Diode Standard 75V 200mA Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4153 - 1121739-1N4153 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4153
1121739-1N4153
Diodes, Rectifiers - Single - 1N4153 1121739-1N4153
Manufacturer: ON Semiconductor Win Source Part Number: 1121739-1N4153 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Manufacturer Homepage: www.semtech.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Family Part Number: 1N4153 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 20mA Current - Reverse Leakage at Vr: 50nA at 50V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1121739-1N4153
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Manufacturer Homepage: www.semtech.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4153
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 20mA
Current - Reverse Leakage at Vr: 50nA at 50V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4153 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4153
Discrete Semiconductor Products - Diodes - Rectifiers 1N4153
DIODE GEN PURP 75V 200MA DO35

DIODE GEN PURP 75V 200MA DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N4153-ND 1121739-1N4153 1N4153
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4153 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F)
Diode Type Standard
VF 0.8800 volts 0.8800 volts
VR 75 volts
Unlock Full Specs
to access all available technical data