DIODE GEN PURP 75V 250MA SOD123 Product overview: 1N4448W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448W-7-F can be used for catalog matching and distributor lookup.
Diode Standard 75V 250mA Surface Mount SOD-123
Diode Standard 75V 250mA Surface Mount SOD-123
Diode Standard 75V 250mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 005301-1N4448W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 75V 250MA SOD123
75V 150mW Single 1.25V@150mA 4ns 125mA SOD-123 Switching Diode ROHS
DIODE GEN PURP 75V 250MA SOD123
DIODE, SWITCHING, 75V, SOD-123; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes |
| Product Number | 280-1N4448W-7-F | 1N4448W-FDICT-ND | 005301-1N4448W-7-F | 1N4448W-7-F | 1N4448W-7-F | 1N4448W-7-F | 12T2306 |
| Product Name | 75V 250MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N4448W-7-F | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Single Diodes | Diode, Switching, 75V, Sod-123; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |