Vishay Intertechnology, Inc. Single Diodes 1N4448W-E3-08

Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4448W-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4448W-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4448W-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4448W-E3-08 - 854306-1N4448W-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4448W-E3-08
854306-1N4448W-E3-08
Diodes, Rectifiers - Single - 1N4448W-E3-08 854306-1N4448W-E3-08
Manufacturer: Vishay Win Source Part Number: 854306-1N4448W-E3-08 Features: Diode Standard 150mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: 1N4448 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4448W-E3-08-ND, 1N4448W-E3-08GITR, 1N4448W-E3-08GICT, 1N4448W-E3-08GIDKR, IN4448

Manufacturer: Vishay
Win Source Part Number: 854306-1N4448W-E3-08
Features: Diode Standard 150mA Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1N4448
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4448W-E3-08-ND, 1N4448W-E3-08GITR, 1N4448W-E3-08GICT, 1N4448W-E3-08GIDKR, IN4448

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4448W-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4448W-E3-08
0.15A 100V Diode and Rectifier 280-1N4448W-E3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448W-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448W-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4448W-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4448W-E3-08
Single Diodes 1N4448W-E3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site Datasheet
Diode, Small Signal, 0.15A, 100V, Sod123, Full Reel; Diode Configuration Vishay - 12X6456 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.15A, 100V, Sod123, Full Reel; Diode Configuration Vishay
12X6456
Diode, Small Signal, 0.15A, 100V, Sod123, Full Reel; Diode Configuration Vishay 12X6456
DIODE, SMALL SIGNAL, 0.15A, 100V, SOD123, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.15A, 100V, SOD123, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4448W-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448W-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448W-E3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number 1N4448W-E3-08GIDKR-ND 854306-1N4448W-E3-08 280-1N4448W-E3-08 1N4448W-E3-08 12X6456 1N4448W-E3-08
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4448W-E3-08 0.15A 100V Diode and Rectifier Single Diodes Diode, Small Signal, 0.15A, 100V, Sod123, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 150mA Surface Mount SOD-123
Package Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS RoHS
IO 0.1500 amps
Unlock Full Specs
to access all available technical data