Small Signal Switching Diodes SinGLE JUNC. 100V 4ns Switching Product overview: 1N4447 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4447 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368147-1N4447
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Base Product Number: 1N4447
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Speed: Standard Recovery >500ns, > 200mA (Io)
Operating Temperature - Junction: 175°C (Max)
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-35
Diode Standard 100V Through Hole DO-35
DIODE GEN PURP 100V DO35
DIODE, 100V, DO-35; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 2085-1N4447 | 1368147-1N4447 | 1N4447 | 1N4447-ND | 1N4447 | 1N4447 | 67K1381 |
| Product Name | 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, 100V, Do-35; Diode Configuration Onsemi | |
| Package | Bulk | AXIAL-B/S | DO-35 | DO-35; DO-204AH, DO-35, Axial | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VR | 100 volts | 100 volts | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) |