Vishay Intertechnology, Inc. 0.15A 75V Diode and Rectifier 1N4151WS-E3-18

Description
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4151WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151WS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4151WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151WS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15A 75V Diode and Rectifier - 280-1N4151WS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 75V Diode and Rectifier
280-1N4151WS-E3-18
0.15A 75V Diode and Rectifier 280-1N4151WS-E3-18
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4151WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151WS-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4151WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151WS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4151WS-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 150mA Surface Mount SOD-323

Diode Standard 50V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4151WS-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 150mA Surface Mount SOD-323

Diode Standard 50V 150mA Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4151WS-E3-18 - 108897-1N4151WS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4151WS-E3-18
108897-1N4151WS-E3-18
Diodes, Rectifiers - Single - 1N4151WS-E3-18 108897-1N4151WS-E3-18
Manufacturer: Vishay Win Source Part Number: 108897-1N4151WS-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 108897-1N4151WS-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4151WS-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4151WS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers 1N4151WS-E3-18
DIODE GEN PURP 50V 150MA SOD323

DIODE GEN PURP 50V 150MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N4151WS-E3-18 1N4151WS-E3-18GITR-ND 108897-1N4151WS-E3-18 1N4151WS-E3-18
Product Name 0.15A 75V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4151WS-E3-18 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-323
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers