Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N4149TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4149TR can be used for catalog matching and distributor lookup.
Diode Standard 100V 500mA Through Hole DO-35
Diode Standard 100V 500mA Through Hole DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 100V V(RRM)
Diode, Fairchild, 1N4149TR
Diode, Fairchild, 1N4149TR
Diode, Fairchild, 1N4149TR
DIODE GEN PURP 100V 500MA DO35
DIODE, SMALL SIGNAL, 100V, DO-204AH; Diode Configuration:Single
DIODE GEN PURP 100V 500MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 2085-1N4149TR | 1N4149TR-ND | 1N4149TR | 8050946 | 8050946P | 1698675 | 1N4149TR | 31Y5520 | 1N4149TR |
| Product Name | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 100V, Do-204Ah; Diode Configuration Onsemi | Single Diodes | |
| Package | Reel | AXIAL-B/S | Do-35 | DO-35; DO-35 | Do-35 | DO-35 | DO-35; DO-204AH, DO-35, Axial | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | 175 C (347 F) | ||||||||
| Life Cycle Stage | Active | Active | |||||||
| trr | 4 ns | 4 ns | 4 ns |