Diode Standard 75V 150mA Surface Mount SOD-523
Diode Standard 75V 150mA Surface Mount SOD-523
Diode Standard 75V 150mA Surface Mount SOD-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 1002101-1N4148X-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N4148X
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): BAS216WT; S-LBAS516T3G; BAS216WT-AQ; S-LBAS516T1G;
Introduction Date: June 09, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
DIODE GEN PURP 75V 150MA SOD523 Product overview: 1N4148X-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148X-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 150MA SOD523
75V 1.25V@150mA 4ns 150mA SOD-523 Switching Diode ROHS
DIODE GEN PURP 75V 150MA SOD523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1N4148XTPMSDKR-ND | 1002101-1N4148X-TP | 280-1N4148X-TP | 1N4148X-TP | 1N4148X-TP | 1N4148X-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4148X-TP | 75V 150MA Diode and Rectifier | Single Diodes | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | 75 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |