Vishay Intertechnology, Inc. Single Diodes 1N4448-T

Description
Diode Standard 75V 500mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Diode Standard 75V 500mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4448-TGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4448-TGI-ND
Single Diodes 1N4448-TGI-ND
Diode Standard 75V 500mA Through Hole DO-35 (DO-204AH)

Diode Standard 75V 500mA Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4448-T - 1121750-1N4448-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4448-T
1121750-1N4448-T
Diodes, Rectifiers - Single - 1N4448-T 1121750-1N4448-T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121750-1N4448-T Packaging: Tape and Reel Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 5μA at 75V Capacitance at Vr, F: 4pF at 0V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121750-1N4448-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 4pF at 0V, 1MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1N4448-TGI-ND 1121750-1N4448-T
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4448-T
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers