Manufacturer: Micro Commercial Co
Win Source Part Number: 1002115-1N4448W-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Diode Standard 75V 250mA Surface Mount SOD-123
Diode Standard 75V 250mA Surface Mount SOD-123
Diode Standard 75V 250mA Surface Mount SOD-123
DIODE GEN PURP 75V 250MA SOD123 Product overview: 1N4448W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448W-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 250MA SOD123
DIODE GEN PURP 75V 250MA SOD123
400MW 150MA 100V SWITCHING DIODE, SOD123, 7IN. REEL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1002115-1N4448W-TP | 1N4448WTPMSTR-ND | 280-1N4448W-TP | 1N4448W-TP | 1N4448W-TP | 70055522 |
| Product Name | Diodes, Rectifiers - Single - 1N4448W-TP | Single Diodes | 75V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | 400MW 150MA 100V SWITCHING DIODE, SOD123, 7IN. REEL |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 75 volts | 75 volts | ||||
| IR | 0.0025 mA | 0.0025 mA | ||||
| trr | 4 ns |