DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 60 70 80 90 100 150 200 250 300 350 417
Product Name Notes
2.4V 500MW TH DIODE-ZENER SINGLE
2.5V 500MW TH DIODE-ZENER SINGLE
2.7V 500MW TH DIODE-ZENER SINGLE
3.3V 500MW TH DIODE-ZENER SINGLE
3.6V 500MW TH DIODE-ZENER SINGLE
3.9V 500MW TH DIODE-ZENER SINGLE
3V 500MW TH DIODE-ZENER SINGLE:
4.3V 500MW TH DIODE-ZENER SINGLE
Diode Avalanche 200V 2A Through Hole SOD-57
DIODE AVALANCHE 400V 2A SOD57
Diode Avalanche 400V 2A Through Hole SOD-57
Diode Avalanche 600V 2A Through Hole SOD-57
Diode Avalanche 800V 2A Through Hole SOD-57
DIODE GEN PURP 400V 2A DO204AC
DIODE GEN PURP 600V 2A DO204AC
DIODE GEN PURP 800V 2A DO204AC
DIODE STANDARD 100V 3A EMELF
Diode Standard 100V 3A Through Hole
Diode Standard 180V 200mA Surface Mount DO-213AA
Diode Standard 180V 200mA Through Hole DO-35
Diode Standard 200V 1A Through Hole DO-204AC (DO-15)
DIODE STANDARD 200V 2A DO204AC
DIODE STANDARD 200V 3A EMELF
Diode Standard 200V 3A Through Hole
Diode Standard 225V 200mA Surface Mount DO-213AA
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)
Diode Standard 400V 1A Through Hole GPR-1A
DIODE STANDARD 400V 2A DO204AC
Diode Standard 400V 2A Through Hole DO15/DO204AC
Diode Standard 400V 3A Through Hole
DIODE STANDARD 500V 3A EMELF
Diode Standard 500V 3A Surface Mount D-5B
Diode Standard 500V 3A Through Hole
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)
Diode Standard 600V 1A Through Hole GPR-1A
DIODE STANDARD 600V 2A DO204AC
Diode Standard 600V 3A Through Hole
DIODE STANDARD 70V 200MA DO213AA
Diode Standard 7500V 100mA Through Hole S, Axial
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)
DIODE STANDARD 800V 2A DO204AC
DIODE ZENER 140V 3W SQ-MELF
DIODE ZENER 14V 3W SQ-MELF
DIODE ZENER 160V 5W E-MELF
DIODE ZENER 180V 5W E-MELF
DIODE ZENER 18V 3W SQ-MELF
DIODE ZENER 2.4V 500MW DO213AA
DIODE ZENER 2.4V 500MW DO35
DIODE ZENER 2.5V 500MW DO204AH
DIODE ZENER 2.5V 500MW DO213AA
DIODE ZENER 2.5V 500MW DO35
DIODE ZENER 2.7V 500MW DO204AH
DIODE ZENER 2.7V 500MW DO213AA
DIODE ZENER 2.7V 500MW DO35
DIODE ZENER 2.7V 500MW DO7
DIODE ZENER 2.8V 500MW DO204AH
DIODE ZENER 2.8V 500MW DO213AA
DIODE ZENER 2.8V 500MW DO35
DIODE ZENER 200V 5W E-MELF
DIODE ZENER 220V 5W E-MELF
DIODE ZENER 240V 5W E-MELF
DIODE ZENER 270V 5W E-MELF
DIODE ZENER 3.3V 500MW DO204AH
DIODE ZENER 3.3V 500MW DO213AA
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.6V 500MW DO204AH
DIODE ZENER 3.6V 500MW DO213AA
DIODE ZENER 3.6V 500MW DO35
DIODE ZENER 3.9V 500MW DO204AH
DIODE ZENER 3.9V 500MW DO213AA
DIODE ZENER 3.9V 500MW DO35
DIODE ZENER 30V 3W SQ-MELF
DIODE ZENER 330V 5W E-MELF
DIODE ZENER 360V 5W E-MELF
DIODE ZENER 390V 5W E-MELF
DIODE ZENER 3V 500MW DO204AH
DIODE ZENER 3V 500MW DO213AA
DIODE ZENER 3V 500MW DO35
DIODE ZENER 3W SQ-MELF
DIODE ZENER 4.3V 500MW DO204AH
DIODE ZENER 4.3V 500MW DO213AA
DIODE ZENER 4.3V 500MW DO35
DIODE ZENER 4.7V 500MW DO204AH
DIODE ZENER 4.7V 500MW DO213AA
DIODE ZENER 4.7V 500MW DO35
DIODE ZENER 40V 3W SQ-MELF
DIODE ZENER 5.1V 500MW DO204AH
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.6V 500MW DO204AH
DIODE ZENER 5.6V 500MW DO213AA
DIODE ZENER 5.6V 500MW DO35
DIODE ZENER 56V 3W AXIAL
DIODE ZENER 6.2V 500MW DO204AH
DIODE ZENER 6.2V 500MW DO213AA
DIODE ZENER 6.2V 500MW DO35
DIODE ZENER 6.8V 3W SQ-MELF
DIODE ZENER 6.8V 500MW DO204AH
DIODE ZENER 6.8V 500MW DO35
DIODE ZENER 60V 3W SQ-MELF
DIODE ZENER 6V 500MW DO204AH
DIODE ZENER 6V 500MW DO213AA
DIODE ZENER 6V 500MW DO35
DIODE ZENER 9.1V 3W SQ-MELF
DO-35, 500MW, 5%, ZENER DIODE
SIGNAL OR COMPUTER DIODE
Zener Diode 180V 5W ±5% Surface Mount D-5B
Zener Diode 180V 5W ±5% Through Hole
Zener Diode 2.4V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 2.4V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 2.4V 500mW ±5% Through Hole DO-35
Zener Diode 2.5V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 2.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 2.5V 500mW ±5% Through Hole DO-35
Zener Diode 2.7V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 2.7V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 2.7V 500mW ±5% Through Hole DO-35
Zener Diode 2.8V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 2.8V 500mW ±10% Through Hole DO-35
Zener Diode 2.8V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 2.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 2.8V 500mW ±5% Through Hole DO-35
Zener Diode 200V 5W ±5% Surface Mount D-5B
Zener Diode 200V 5W ±5% Through Hole
Zener Diode 220V 5W ±5% Through Hole D-5B
Zener Diode 270V 5W ±5% Through Hole
Zener Diode 3.3V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±10% Through Hole DO-35
Zener Diode 3.3V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±5% Through Hole DO-35
Zener Diode 3.3V 500mW Through Hole DO-35
Zener Diode 3.6V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±5% Through Hole DO-35
Zener Diode 3.6V 500mW Through Hole DO-35
Zener Diode 3.9V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.9V 500mW ±5% Through Hole DO-35
Zener Diode 3.9V 500mW Through Hole DO-35
Zener Diode 300V 5W ±5% Through Hole D-5B
Zener Diode 360V 5W ±5% Through Hole E, Axial
Zener Diode 390V 5W ±5% Surface Mount D-5B
Zener Diode 3V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 3V 500mW ±10% Through Hole DO-35
Zener Diode 3V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3V 500mW ±5% Through Hole DO-35
Zener Diode 3V 500mW Through Hole DO-35
Zener Diode 4.3V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 4.3V 500mW ±5% Through Hole DO-35
Zener Diode 4.3V 500mW Through Hole DO-35
Zener Diode 4.7V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW ±5% Through Hole DO-35
Zener Diode 4.7V 500mW Through Hole DO-35
Zener Diode 5.1V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±2% Through Hole DO-35
Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±5% Through Hole DO-35
Zener Diode 5.1V 500mW Through Hole DO-35
Zener Diode 5.6V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 5.6V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Zener Diode 5.6V 500mW Through Hole DO-35
Zener Diode 6.2V 500mW ±10% Through Hole DO-35
Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±2% Through Hole DO-35
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±5% Through Hole DO-35
Zener Diode 6.2V 500mW Through Hole DO-35
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±5% Through Hole DO-35
Zener Diode 6.8V 500mW Through Hole DO-35
Zener Diode 6V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6V 500mW ±5% Through Hole DO-35
Zener Diode 6V 500mW Through Hole DO-35
Zener Diode

<< Prev Next >>