Diode Standard 50V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 50V 150mA Through Hole DO-35 (DO-204AH)
Rectifier Diode, 1 Element, 0.15A, 50V V(RRM), Silicon, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2 Product overview: 1N4150TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4150TAP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 150MA DO35
DIODE, SMALL SIGNAL, AEC-Q101, DO-204AH; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1N4150TAPGICT-ND | 280-1N4150TAP | 1N4150TAP | 60AC4035 |
| Product Name | Single Diodes | 0.15A 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, Do-204Ah; Diode Configuration Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Ammo Pack | DO-35 | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.1500 amps | |||
| Life Cycle Stage | Active |