Win Source Part Number: 996476-1N4148,133
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 25 nA @ 20 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 954-1N4148133,568-79
Base Product Number: 1N41
Product Status: Obsolete
Diode Standard 100V 200mA (DC) Through Hole ALF2
Diode Standard 100V 200mA (DC) Through Hole ALF2
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-35
Discrete Semiconductor Products - Diodes - Rectifiers - Single
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 996476-1N4148,133 | 568-7918-3-ND | 1N4148,133 | 1N4148,133 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 100 volts | |||
| IR | 0.0250 mA | 25 mA |