DIODE GEN PURP 50V 200MA DO213AA Product overview: 1N4150UR-1 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4150UR-1 can be used for catalog matching and distributor lookup.
Diode Standard 50V 200mA Surface Mount DO-213AA
DIODE GEN PURP 50V 200MA DO213AA
DIODE GEN PURP 50V 200MA DO213AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-1N4150UR-1 | 1N4150UR-1-ND | 1N4150UR-1 | 1N4150UR-1 |
| Product Name | 50V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Bulk | DO-213AA (Glass) | ||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Active |