Win Source Part Number: 961371-1N4148WS-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: 641-1N4148WS-HFCT,64
DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-HF can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Surface Mount SOD-323
Diode Standard 75V 150mA Surface Mount SOD-323
Diode Standard 75V 150mA Surface Mount SOD-323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 961371-1N4148WS-HF | 280-1N4148WS-HF | 641-1N4148WS-HFCT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 75V 150MA Diode and Rectifier | Single Diodes |
| Diode Type | Standard | ||
| VF | 1.25 volts | ||
| VR | 75 volts | ||
| IR | 1.00E-3 mA |