Diode Standard 100V 200mA Through Hole DO-35
Diode Standard 100V 200mA Through Hole DO-35
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105437-1N4448TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N4448TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4448TR can be used for catalog matching and distributor lookup.
High Conductance Fast Diode
High Conductance Fast Diode
SMALL SIGNAL DIODE 100V 200mA DO-35, FULL REEL; Diode Configuration:Single
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N4448TR-ND | 105437-1N4448TR | 2085-1N4448TR | 1N4448TR | 83C2456 | 598-1N4448TR | 1N4448TR | 1N4448TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4448TR | Diode and Rectifier | Small Signal Diode 100V 200Ma Do-35, Full Reel; Diode Configuration Onsemi | DIODE GEN PURP 100V 200MA DO35 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA |