Diode Standard 100V 200mA Through Hole DO-35
High Conductance Fast Diode
High Conductance Fast Diode
200mA 1V@100mA 100V DO-35 Diodes - General Purpose ROHS
SMALL SGNL DIODE DO35 100V 175C
DIODE GEN PURP 100V 200MA DO35
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
| DigiKey | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 1N4448FS-ND | 1N4448 | 1N4448 | 1N4448 | 1N4448 | 58K9575 |
| Product Name | Single Diodes | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Package | DO-35 | DO-35; DO-204AH, DO-35, Axial | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 100 volts | 100 volts |