DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 70 80 100 150 200 250 300 350 417
Product Name Notes
2.2V 250MW TH DIODE-ZENER SINGLE
2.4V 250MW TH DIODE-ZENER SINGLE
2.7V 250MW TH DIODE-ZENER SINGLE
24V 1.5W TH DIODE-ZENER SINGLE:
27V 1.5W TH DIODE-ZENER SINGLE:
2V 250MW TH DIODE-ZENER SINGLE:
30V 1.5W TH DIODE-ZENER SINGLE:
33V 1.5W TH DIODE-ZENER SINGLE:
36V 1.5W TH DIODE-ZENER SINGLE:
39V 1.5W TH DIODE-ZENER SINGLE:
43V 1.5W TH DIODE-ZENER SINGLE:
DIODE GEN PURP 1KV 1A DO204AC
Diode Standard 1000V 1A Through Hole DO-204AC (DO-15)
Diode Standard 150V 500mA Through Hole DO-35
Diode Standard 200V 500mA Through Hole DO-35
Diode Standard 30V 500mA Through Hole DO-35
DIODE STANDARD 500MA DO204AH
Diode Standard 50V 125mA Through Hole DO-34
Diode Standard 60V 150mA Through Hole DO-35 (DO-204AH)
DIODE STANDARD 70V 150MA DO213AA
Diode Standard 70V 200mA Through Hole DO-35
Diode Standard 75V 200mA (DC) Through Hole DO-34
DIODE STANDARD 75V 200MA DO34
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)
DIODE STANDARD 80V 300MA DO204AH
Diode Standard 85V 200mA Through Hole DO-35
DIODE STANDARD REV 1000V 40A DO5
Diode Standard Through Hole DO-35 (DO-204AH)
Diode Standard, Reverse Polarity 1200V 150A Chassis, Stud Mount DO-205AA (DO-8)
DIODE STD 150V 150MA DO204AH
DIODE STD 200V 150MA DO204AH
DIODE STD 200V 150MA DO213AA
DIODE STD REV 150V 150MA DO204AH
DIODE STD REV 200V 150MA DO204AH
DIODE STD REV 70V 150MA DO204AH
DIODE STD REV 80V 300MA DO204AH
DIODE STD REV 85V 200MA DO204AH
DIODE ZENER 1.8V 500MW DO213AA
DIODE ZENER 1.8V 500MW DO7
DIODE ZENER 100V 1.5W D5A
DIODE ZENER 110V 1.5W D5A
DIODE ZENER 120V 1.5W D5A
DIODE ZENER 150V 1.5W D5A
DIODE ZENER 160V 1.5W D5A
DIODE ZENER 180V 1.5W D5A
DIODE ZENER 2.2V 500MW DO7
DIODE ZENER 2.4V 500MW DO213AA
DIODE ZENER 2.4V 500MW DO7
DIODE ZENER 2.7V 500MW DO213AA
DIODE ZENER 2.7V 500MW DO7
DIODE ZENER 24V 1.5W D5A
DIODE ZENER 2V 500MW DO213AA
DIODE ZENER 3.3V 500MW DO213AA
DIODE ZENER 3.3V 500MW DO7
DIODE ZENER 3.6V 500MW DO7
DIODE ZENER 3.9V 500MW DO213AA
DIODE ZENER 3.9V 500MW DO7
DIODE ZENER 39V 1.5W D5A
DIODE ZENER 3V 500MW DO204AH
DIODE ZENER 3V 500MW DO213AA
DIODE ZENER 3V 500MW DO7
DIODE ZENER 4.3V 500MW DO7
DIODE ZENER 43V 1.5W D5A
DIODE ZENER 5.6V 50W TO204AD
DIODE ZENER 500MW DO213AA
DIODE ZENER 51V 1.5W D5A
DIODE ZENER 56V 1.5W D5A
DIODE ZENER 6.4V 500MW DO204AH
DIODE ZENER 6.4V 500MW DO213AA
DIODE ZENER 6.4V 500MW DO7
DIODE ZENER 62V 1.5W D5A
DIODE ZENER 68V 1.5W D5A
DIODE ZENER 82V 1.5W D5A
DIODE ZENER 91V 1.5W D5A
Diode
VOLTAGE REGULATOR
Zener Diode 1.8V 250mW ±5% Through Hole DO-35
Zener Diode 1.8V 500mW ±5% Surface Mount DO-213AA
Zener Diode 1.8V 500mW ±5% Through Hole DO-7
Zener Diode 130V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 150V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 180V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 2.2V 500mW ±5% Surface Mount DO-213AA
Zener Diode 2.2V 500mW ±5% Through Hole DO-7
Zener Diode 2.4V 250mW ±5% Through Hole DO-35
Zener Diode 2.4V 500mW ±5% Surface Mount DO-213AA
Zener Diode 2.4V 500mW ±5% Through Hole DO-35
Zener Diode 2.4V 500mW ±5% Through Hole DO-7 (DO-204AA)
Zener Diode 2.4V 500mW ±5% Through Hole DO-7
Zener Diode 2.7V 500mW ±1% Surface Mount DO-213AA
Zener Diode 2.7V 500mW ±5% Surface Mount DO-213AA
Zener Diode 2.7V 500mW ±5% Through Hole DO-7
Zener Diode 200V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 22V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 22V 1.5W ±5% Through Hole DO-41
Zener Diode 27V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 2V 500mW ±5% Surface Mount DO-213AA
Zener Diode 2V 500mW ±5% Through Hole DO-7
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.3V 500mW ±5% Through Hole DO-7
Zener Diode 3.6V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.6V 500mW ±5% Through Hole DO-7
Zener Diode 3.9V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 3.9V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.9V 500mW ±5% Through Hole DO-7
Zener Diode 3.9V 50W ±10% Stud Mount DO-203AB (DO-5)
Zener Diode 30V 1.5W ±1% Through Hole DO-41
Zener Diode 30V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 30V 1.5W ±5% Through Hole DO-41
Zener Diode 33V 1.5W ±1% Through Hole DO-41
Zener Diode 33V 1.5W ±5% Surface Mount D-5A
Zener Diode 36V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 36V 1.5W ±5% Through Hole DO-41
Zener Diode 39V 1.5W ±5% Through Hole DO-41
Zener Diode 3V 250mW ±5% Through Hole DO-35
Zener Diode 3V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3V 500mW ±5% Through Hole DO-7
Zener Diode 4.3V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 4.3V 500mW ±5% Through Hole DO-7
Zener Diode 4.3V 50W ±10% Stud Mount DO-203AB (DO-5)
Zener Diode 4.7V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 4.7V 50W ±10% Stud Mount DO-203AB (DO-5)
Zener Diode 43V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 43V 1.5W ±5% Through Hole DO-41
Zener Diode 47V 1.5W ±5% Surface Mount D-5A
Zener Diode 5.1V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 5.1V 50W ±10% Stud Mount DO-203AB (DO-5)
Zener Diode 5.6V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 5.6V 50W ±10% Stud Mount DO-203AB (DO-5)
Zener Diode 500mW Surface Mount DO-213AA
Zener Diode 6.2V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 6.4V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 6.4V 500mW ±1% Through Hole DO-35
Zener Diode 6.4V 500mW ±1% Through Hole DO-7 (DO-204AA)
Zener Diode 6.4V 500mW ±10% Through Hole DO-7
Zener Diode 6.4V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.4V 500mW ±5% Through Hole DO-35
Zener Diode 6.8V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 7.5V 500mW ±5% Chassis, Stud Mount DO-5
Zener Diode 75V 1.5W ±4.93% Through Hole Axial
Zener Diode 75V 1.5W ±5% Surface Mount A, SQ-MELF
Zener Diode 82V 1.5W ±5% Through Hole DO-41
Zener Diode

<< Prev Next >>