Vishay Precision Group Diodes, Rectifiers - Single - 1N4385GP-E3/54 1N4385GP-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1002111-1N4385GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002111-1N4385GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4385GP-E3/54 - 1002111-1N4385GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4385GP-E3/54
1002111-1N4385GP-E3/54
Diodes, Rectifiers - Single - 1N4385GP-E3/54 1002111-1N4385GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002111-1N4385GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002111-1N4385GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1N4385GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 1N4385GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-1N4385GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4385GP-E3/54
600V 1A Diode and Rectifier 280-1N4385GP-E3/54
DIODE GEN PURP 600V 1A DO204AC Product overview: 1N4385GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4385GP-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO204AC Product overview: 1N4385GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4385GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4385GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4385GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4385GP-E3/54
DIODE GEN PURP 600V 1A DO204AC

DIODE GEN PURP 600V 1A DO204AC

Supplier's Site
Standard Diode, 1A, 600V, Do-204Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2290 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Do-204Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2290
Standard Diode, 1A, 600V, Do-204Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2290
STANDARD DIODE, 1A, 600V, DO-204AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, DO-204AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4385GP-E3/54
Rectifiers 1N4385GP-E3/54
Rectifiers 1.0 Amp 800 Volt

Rectifiers 1.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 1002111-1N4385GP-E3/54 1N4385GP-E3/54GITR-ND 280-1N4385GP-E3/54 1N4385GP-E3/54 78K2290 1N4385GP-E3/54
Product Name Diodes, Rectifiers - Single - 1N4385GP-E3/54 Single Diodes 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 600V, Do-204Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 600 volts
IR 0.0050 mA
trr 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data